Vishay Intertechnology, Inc. Through Hole Resistors RWR89S35R2FRS70

Description
35.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
35.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S35R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S35R2FRS70-ND
Through Hole Resistors RWR89S35R2FRS70-ND
35.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S35R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S35R2FRS70
Wirewound Resistors 3110-RWR89S35R2FRS70
ESS-2B 35.2 1% RWR89S35R2FR S70

ESS-2B 35.2 1% RWR89S35R2FR S70

Supplier's Site Datasheet
RES 35.2 OHM 3W 1% WW AXIAL - RWR89S35R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 3W 1% WW AXIAL
RWR89S35R2FRS70
RES 35.2 OHM 3W 1% WW AXIAL RWR89S35R2FRS70
RES 35.2ohm 3W 1% WW AXIAL

RES 35.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S35R2FRS70-ND 3110-RWR89S35R2FRS70 RWR89S35R2FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 35.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 35.2 ohms 35.2 ohms 35.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details