Vishay Intertechnology, Inc. RES 392 OHM 3W 1% WW AXIAL RWR89S3920FRS70

Description
RES 392ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 392ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 3W 1% WW AXIAL - RWR89S3920FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 3W 1% WW AXIAL
RWR89S3920FRS70
RES 392 OHM 3W 1% WW AXIAL RWR89S3920FRS70
RES 392ohm 3W 1% WW AXIAL

RES 392ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3920FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3920FRS70
Wirewound Resistors 3110-RWR89S3920FRS70
ESS-2B 392 1% RWR89S3920FR S70

ESS-2B 392 1% RWR89S3920FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3920FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3920FRS70-ND
Through Hole Resistors RWR89S3920FRS70-ND
392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7850
Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7850
Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,392Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S3920FRS70 3110-RWR89S3920FRS70 RWR89S3920FRS70-ND 64C7850
Product Name RES 392 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,392Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers