Vishay Intertechnology, Inc. RES 348 OHM 3W 1% WW AXIAL RWR89S3480FSRSL

Description
RES 348ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 348ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 3W 1% WW AXIAL - RWR89S3480FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 3W 1% WW AXIAL
RWR89S3480FSRSL
RES 348 OHM 3W 1% WW AXIAL RWR89S3480FSRSL
RES 348ohm 3W 1% WW AXIAL

RES 348ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3480FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3480FSRSL-ND
Through Hole Resistors RWR89S3480FSRSL-ND
348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3480FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3480FSRSL
Wirewound Resistors 3110-RWR89S3480FSRSL
ESS-2B 348 1% RWR89S3480FS RSL

ESS-2B 348 1% RWR89S3480FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3480FSRSL RWR89S3480FSRSL-ND 3110-RWR89S3480FSRSL
Product Name RES 348 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details