RES 324ohm 3W 1% WW AXIAL
ESS-2B 324 1% RWR89S3240FS B12
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RWR89S3240FSB12 | 3110-RWR89S3240FSB12 |
| Product Name | RES 324 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Mounting / Packaging | Axial Leads |