Vishay Intertechnology, Inc. RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FSS70

Description
RES 38.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 3W 1% WW AXIAL - RWR89S38R3FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3W 1% WW AXIAL
RWR89S38R3FSS70
RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FSS70
RES 38.3ohm 3W 1% WW AXIAL

RES 38.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S38R3FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S38R3FSS70
Wirewound Resistors 3110-RWR89S38R3FSS70
ESS-2B 38.3 1% RWR89S38R3FS S70

ESS-2B 38.3 1% RWR89S38R3FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S38R3FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S38R3FSS70-ND
Through Hole Resistors RWR89S38R3FSS70-ND
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7804
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7804
Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S38R3FSS70 3110-RWR89S38R3FSS70 RWR89S38R3FSS70-ND 64C7804
Product Name RES 38.3 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers