Vishay Intertechnology, Inc. RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FRS70

Description
RES 38.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 3W 1% WW AXIAL - RWR89S38R3FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3W 1% WW AXIAL
RWR89S38R3FRS70
RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FRS70
RES 38.3ohm 3W 1% WW AXIAL

RES 38.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S38R3FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S38R3FRS70
Wirewound Resistors 3110-RWR89S38R3FRS70
ESS-2B 38.3 1% RWR89S38R3FR S70

ESS-2B 38.3 1% RWR89S38R3FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S38R3FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S38R3FRS70-ND
Through Hole Resistors RWR89S38R3FRS70-ND
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7799
Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7799
Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,38.3Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S38R3FRS70 3110-RWR89S38R3FRS70 RWR89S38R3FRS70-ND 64C7799
Product Name RES 38.3 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,38.3Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers