Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3831FRS73

Description
ESS-2B 3.83K 1% RWR89S3831FR S73
Request a Quote Datasheet
Description
ESS-2B 3.83K 1% RWR89S3831FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3831FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3831FRS73
Wirewound Resistors 3110-RWR89S3831FRS73
ESS-2B 3.83K 1% RWR89S3831FR S73

ESS-2B 3.83K 1% RWR89S3831FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3831FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3831FRS73-ND
Through Hole Resistors RWR89S3831FRS73-ND
3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.83K OHM 3W 1% WW AXIAL - RWR89S3831FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 3W 1% WW AXIAL
RWR89S3831FRS73
RES 3.83K OHM 3W 1% WW AXIAL RWR89S3831FRS73
RES 3.83Kohm 3W 1% WW AXIAL

RES 3.83Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3831FRS73 RWR89S3831FRS73-ND RWR89S3831FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.83K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details