Vishay Intertechnology, Inc. RES 360 OHM 3W 1% WW AXIAL RWR89S3600FRS73

Description
RES 360ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 360ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 3W 1% WW AXIAL - RWR89S3600FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 3W 1% WW AXIAL
RWR89S3600FRS73
RES 360 OHM 3W 1% WW AXIAL RWR89S3600FRS73
RES 360ohm 3W 1% WW AXIAL

RES 360ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3600FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3600FRS73-ND
Through Hole Resistors RWR89S3600FRS73-ND
360 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3600FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3600FRS73
Wirewound Resistors 3110-RWR89S3600FRS73
ESS-2B 360 1% RWR89S3600FR S73

ESS-2B 360 1% RWR89S3600FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3600FRS73 RWR89S3600FRS73-ND 3110-RWR89S3600FRS73
Product Name RES 360 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers