Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3831FSBSL

Description
3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3831FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3831FSBSL-ND
Through Hole Resistors RWR89S3831FSBSL-ND
3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3831FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3831FSBSL
Wirewound Resistors 3110-RWR89S3831FSBSL
ESS-2B 3.83K 1% RWR89S3831FS BSL

ESS-2B 3.83K 1% RWR89S3831FS BSL

Supplier's Site Datasheet
RES 3.83K OHM 3W 1% WW AXIAL - RWR89S3831FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 3W 1% WW AXIAL
RWR89S3831FSBSL
RES 3.83K OHM 3W 1% WW AXIAL RWR89S3831FSBSL
RES 3.83Kohm 3W 1% WW AXIAL

RES 3.83Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3831FSBSL-ND 3110-RWR89S3831FSBSL RWR89S3831FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.83K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details