Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3431FRS73

Description
ESS-2B 3.43K 1% RWR89S3431FR S73
Request a Quote Datasheet
Description
ESS-2B 3.43K 1% RWR89S3431FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3431FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3431FRS73
Wirewound Resistors 3110-RWR89S3431FRS73
ESS-2B 3.43K 1% RWR89S3431FR S73

ESS-2B 3.43K 1% RWR89S3431FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3431FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3431FRS73-ND
Through Hole Resistors RWR89S3431FRS73-ND
3.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.43 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.43K OHM 3W 1% WW AXIAL - RWR89S3431FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.43K OHM 3W 1% WW AXIAL
RWR89S3431FRS73
RES 3.43K OHM 3W 1% WW AXIAL RWR89S3431FRS73
RES 3.43Kohm 3W 1% WW AXIAL

RES 3.43Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3431FRS73 RWR89S3431FRS73-ND RWR89S3431FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.43K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3430 ohms 3430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers