Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3830FSRSL

Description
ESS-2B 383 1% RWR89S3830FS RSL
Request a Quote Datasheet
Description
ESS-2B 383 1% RWR89S3830FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3830FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3830FSRSL
Wirewound Resistors 3110-RWR89S3830FSRSL
ESS-2B 383 1% RWR89S3830FS RSL

ESS-2B 383 1% RWR89S3830FS RSL

Supplier's Site Datasheet
RES 383 OHM 3W 1% WW AXIAL - RWR89S3830FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 1% WW AXIAL
RWR89S3830FSRSL
RES 383 OHM 3W 1% WW AXIAL RWR89S3830FSRSL
RES 383ohm 3W 1% WW AXIAL

RES 383ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3830FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3830FSRSL-ND
Through Hole Resistors RWR89S3830FSRSL-ND
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3830FSRSL RWR89S3830FSRSL RWR89S3830FSRSL-ND
Product Name Wirewound Resistors RES 383 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Temperature Coefficient -500 to 350 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details