Vishay Intertechnology, Inc. RES 35.2 OHM 3W 1% WW AXIAL RWR89S35R2FRB12

Description
RES 35.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2 OHM 3W 1% WW AXIAL - RWR89S35R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 3W 1% WW AXIAL
RWR89S35R2FRB12
RES 35.2 OHM 3W 1% WW AXIAL RWR89S35R2FRB12
RES 35.2ohm 3W 1% WW AXIAL

RES 35.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S35R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S35R2FRB12
Wirewound Resistors 3110-RWR89S35R2FRB12
ESS-2B 35.2 1% RWR89S35R2FR B12

ESS-2B 35.2 1% RWR89S35R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S35R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S35R2FRB12-ND
Through Hole Resistors RWR89S35R2FRB12-ND
35.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S35R2FRB12 3110-RWR89S35R2FRB12 RWR89S35R2FRB12-ND
Product Name RES 35.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.2 ohms 35.2 ohms 35.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details