Vishay Intertechnology, Inc. RES 361 OHM 3W 0.5% WW AXIAL RWR89S3610DRBSL

Description
RES 361ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 361ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 361 OHM 3W 0.5% WW AXIAL - RWR89S3610DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 3W 0.5% WW AXIAL
RWR89S3610DRBSL
RES 361 OHM 3W 0.5% WW AXIAL RWR89S3610DRBSL
RES 361ohm 3W 0.5% WW AXIAL

RES 361ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3610DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3610DRBSL
Wirewound Resistors 3110-RWR89S3610DRBSL
ESS-2B 361 .5% RWR89S3610DR BSL

ESS-2B 361 .5% RWR89S3610DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3610DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3610DRBSL-ND
Through Hole Resistors RWR89S3610DRBSL-ND
361 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

361 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3610DRBSL 3110-RWR89S3610DRBSL RWR89S3610DRBSL-ND
Product Name RES 361 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 361 ohms 361 ohms 361 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details