3.63 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Win Source Part Number: 1038293-RWR89S3631BS
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR89S
Features: Military, Moisture Resistant
Package: Tape & Reel (TR)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 3.63 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
Alternative Parts (Cross-Reference): YR1B3K83CC; YR1B3K32CC; YR1B3K48CC; CMF553K3200BEEB; RN55E3321BB14; RN50E3831BB14;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR89S3631BSRSL-MIL
Base Product Number: RWR89
RoHS Status: RoHS non-compliant
RES 3.63Kohm 3W 0.1% WW AXIAL
ESS-2B 3.63K .1% RWR89S3631BS RSL
RES 3.63K OHM 3W 0.1% WW AXIAL Product overview: RWR89S3631BSRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S3631BSRSL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S3631BSRSL-ND | 1038293-RWR89S3631BSRSL | RWR89S3631BSRSL | 3110-RWR89S3631BSRSL | 53-RWR89S3631BSRSL |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | RES 3.63K OHM 3W 0.1% WW AXIAL | Wirewound Resistors | 3W Resistor |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |