Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3321FRRSL

Description
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3321FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3321FRRSL-ND
Through Hole Resistors RWR89S3321FRRSL-ND
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32K OHM 3W 1% WW AXIAL - RWR89S3321FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 3W 1% WW AXIAL
RWR89S3321FRRSL
RES 3.32K OHM 3W 1% WW AXIAL RWR89S3321FRRSL
RES 3.32Kohm 3W 1% WW AXIAL

RES 3.32Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3321FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3321FRRSL
Wirewound Resistors 3110-RWR89S3321FRRSL
ESS-2B 3.32K 1% RWR89S3321FR RSL

ESS-2B 3.32K 1% RWR89S3321FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3321FRRSL-ND RWR89S3321FRRSL 3110-RWR89S3321FRRSL
Product Name Through Hole Resistors RES 3.32K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details