Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3830FSS73

Description
ESS-2B 383 1% RWR89S3830FS S73
Request a Quote Datasheet
Description
ESS-2B 383 1% RWR89S3830FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3830FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3830FSS73
Wirewound Resistors 3110-RWR89S3830FSS73
ESS-2B 383 1% RWR89S3830FS S73

ESS-2B 383 1% RWR89S3830FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3830FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3830FSS73-ND
Through Hole Resistors RWR89S3830FSS73-ND
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 383 OHM 3W 1% WW AXIAL - RWR89S3830FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 1% WW AXIAL
RWR89S3830FSS73
RES 383 OHM 3W 1% WW AXIAL RWR89S3830FSS73
RES 383ohm 3W 1% WW AXIAL

RES 383ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3830FSS73 RWR89S3830FSS73-ND RWR89S3830FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 383 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C71K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details