Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3651FSBSL

Description
3.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3651FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3651FSBSL-ND
Through Hole Resistors RWR89S3651FSBSL-ND
3.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.65K OHM 3W 1% WW AXIAL - RWR89S3651FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 3W 1% WW AXIAL
RWR89S3651FSBSL
RES 3.65K OHM 3W 1% WW AXIAL RWR89S3651FSBSL
RES 3.65Kohm 3W 1% WW AXIAL

RES 3.65Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3651FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3651FSBSL
Wirewound Resistors 3110-RWR89S3651FSBSL
ESS-2B 3.65K 1% RWR89S3651FS BSL

ESS-2B 3.65K 1% RWR89S3651FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3651FSBSL-ND RWR89S3651FSBSL 3110-RWR89S3651FSBSL
Product Name Through Hole Resistors RES 3.65K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details