Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3400FRRSL

Description
340 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
340 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3400FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3400FRRSL-ND
Through Hole Resistors RWR89S3400FRRSL-ND
340 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3400FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3400FRRSL
Wirewound Resistors 3110-RWR89S3400FRRSL
ESS-2B 340 1% RWR89S3400FR RSL

ESS-2B 340 1% RWR89S3400FR RSL

Supplier's Site Datasheet
RES 340 OHM 3W 1% WW AXIAL - RWR89S3400FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 3W 1% WW AXIAL
RWR89S3400FRRSL
RES 340 OHM 3W 1% WW AXIAL RWR89S3400FRRSL
RES 340ohm 3W 1% WW AXIAL

RES 340ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3400FRRSL-ND 3110-RWR89S3400FRRSL RWR89S3400FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 340 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers