Vishay Intertechnology, Inc. RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FRRSL

Description
RES 34.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 3W 1% WW AXIAL - RWR89S34R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 3W 1% WW AXIAL
RWR89S34R8FRRSL
RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FRRSL
RES 34.8ohm 3W 1% WW AXIAL

RES 34.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S34R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R8FRRSL
Wirewound Resistors 3110-RWR89S34R8FRRSL
ESS-2B 34.8 1% RWR89S34R8FR RSL

ESS-2B 34.8 1% RWR89S34R8FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S34R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R8FRRSL-ND
Through Hole Resistors RWR89S34R8FRRSL-ND
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S34R8FRRSL 3110-RWR89S34R8FRRSL RWR89S34R8FRRSL-ND
Product Name RES 34.8 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers