Vishay Intertechnology, Inc. Through Hole Resistors RWR89S37R4FSBSL

Description
37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S37R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S37R4FSBSL-ND
Through Hole Resistors RWR89S37R4FSBSL-ND
37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S37R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S37R4FSBSL
Wirewound Resistors 3110-RWR89S37R4FSBSL
ESS-2B 37.4 1% RWR89S37R4FS BSL

ESS-2B 37.4 1% RWR89S37R4FS BSL

Supplier's Site Datasheet
RES 37.4 OHM 3W 1% WW AXIAL - RWR89S37R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 3W 1% WW AXIAL
RWR89S37R4FSBSL
RES 37.4 OHM 3W 1% WW AXIAL RWR89S37R4FSBSL
RES 37.4ohm 3W 1% WW AXIAL

RES 37.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S37R4FSBSL-ND 3110-RWR89S37R4FSBSL RWR89S37R4FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 37.4 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details