Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3741FRB12

Description
3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3741FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3741FRB12-ND
Through Hole Resistors RWR89S3741FRB12-ND
3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 3.74K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR89S3741FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.74K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR89S3741FRB12
Res Wirewound 3.74K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S3741FRB12
Res Wirewound 3.74K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 3.74K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RWR89S3741FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3741FRB12
Wirewound Resistors 3110-RWR89S3741FRB12
ESS-2B 3.74K 1% RWR89S3741FR B12

ESS-2B 3.74K 1% RWR89S3741FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3741FRB12-ND RWR89S3741FRB12 3110-RWR89S3741FRB12
Product Name Through Hole Resistors Res Wirewound 3.74K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details