Vishay Intertechnology, Inc. RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FSB12

Description
RES 34.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 3W 1% WW AXIAL - RWR89S34R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 3W 1% WW AXIAL
RWR89S34R8FSB12
RES 34.8 OHM 3W 1% WW AXIAL RWR89S34R8FSB12
RES 34.8ohm 3W 1% WW AXIAL

RES 34.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S34R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R8FSB12-ND
Through Hole Resistors RWR89S34R8FSB12-ND
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S34R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R8FSB12
Wirewound Resistors 3110-RWR89S34R8FSB12
ESS-2B 34.8 1% RWR89S34R8FS B12

ESS-2B 34.8 1% RWR89S34R8FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S34R8FSB12 RWR89S34R8FSB12-ND 3110-RWR89S34R8FSB12
Product Name RES 34.8 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details