Vishay Intertechnology, Inc. RES 3.83K OHM 3W 1% WW AXIAL RWR89S3831FRS70

Description
RES 3.83Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 3W 1% WW AXIAL - RWR89S3831FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 3W 1% WW AXIAL
RWR89S3831FRS70
RES 3.83K OHM 3W 1% WW AXIAL RWR89S3831FRS70
RES 3.83Kohm 3W 1% WW AXIAL

RES 3.83Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3831FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3831FRS70-ND
Through Hole Resistors RWR89S3831FRS70-ND
3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3831FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3831FRS70
Wirewound Resistors 3110-RWR89S3831FRS70
ESS-2B 3.83K 1% RWR89S3831FR S70

ESS-2B 3.83K 1% RWR89S3831FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3831FRS70 RWR89S3831FRS70-ND 3110-RWR89S3831FRS70
Product Name RES 3.83K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details