Vishay Intertechnology, Inc. RES 360 OHM 3W 1% WW AXIAL RWR89S3600FRBSL

Description
RES 360ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 360ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 3W 1% WW AXIAL - RWR89S3600FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 3W 1% WW AXIAL
RWR89S3600FRBSL
RES 360 OHM 3W 1% WW AXIAL RWR89S3600FRBSL
RES 360ohm 3W 1% WW AXIAL

RES 360ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3600FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3600FRBSL
Wirewound Resistors 3110-RWR89S3600FRBSL
ESS-2B 360 1% RWR89S3600FR BSL

ESS-2B 360 1% RWR89S3600FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3600FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3600FRBSL-ND
Through Hole Resistors RWR89S3600FRBSL-ND
360 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3600FRBSL 3110-RWR89S3600FRBSL RWR89S3600FRBSL-ND
Product Name RES 360 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details