Vishay Intertechnology, Inc. Wirewound Resistors RWR89S38R3FMB12

Description
ESS-2B 38.3 1% RWR89S38R3FM B12
Request a Quote Datasheet
Description
ESS-2B 38.3 1% RWR89S38R3FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S38R3FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S38R3FMB12
Wirewound Resistors 3110-RWR89S38R3FMB12
ESS-2B 38.3 1% RWR89S38R3FM B12

ESS-2B 38.3 1% RWR89S38R3FM B12

Supplier's Site Datasheet
RES 38.3 OHM 3W 1% WW AXIAL - RWR89S38R3FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3W 1% WW AXIAL
RWR89S38R3FMB12
RES 38.3 OHM 3W 1% WW AXIAL RWR89S38R3FMB12
RES 38.3ohm 3W 1% WW AXIAL

RES 38.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S38R3FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S38R3FMB12-ND
Through Hole Resistors RWR89S38R3FMB12-ND
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S38R3FMB12 RWR89S38R3FMB12 RWR89S38R3FMB12-ND
Product Name Wirewound Resistors RES 38.3 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details