Vishay Intertechnology, Inc. Wirewound Resistors RWR89S35R7FPB12

Description
ESS-2B 35.7 1% RWR89S35R7FP B12
Request a Quote Datasheet
Description
ESS-2B 35.7 1% RWR89S35R7FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S35R7FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S35R7FPB12
Wirewound Resistors 3110-RWR89S35R7FPB12
ESS-2B 35.7 1% RWR89S35R7FP B12

ESS-2B 35.7 1% RWR89S35R7FP B12

Supplier's Site Datasheet
RES 35.7 OHM 3W 1% WW AXIAL - RWR89S35R7FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 3W 1% WW AXIAL
RWR89S35R7FPB12
RES 35.7 OHM 3W 1% WW AXIAL RWR89S35R7FPB12
RES 35.7ohm 3W 1% WW AXIAL

RES 35.7ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S35R7FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S35R7FPB12-ND
Through Hole Resistors RWR89S35R7FPB12-ND
35.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S35R7FPB12 RWR89S35R7FPB12 RWR89S35R7FPB12-ND
Product Name Wirewound Resistors RES 35.7 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details