Vishay Intertechnology, Inc. Wirewound Resistors RWR89S37R4FRBSL

Description
ESS-2B 37.4 1% RWR89S37R4FR BSL
Request a Quote Datasheet
Description
ESS-2B 37.4 1% RWR89S37R4FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S37R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S37R4FRBSL
Wirewound Resistors 3110-RWR89S37R4FRBSL
ESS-2B 37.4 1% RWR89S37R4FR BSL

ESS-2B 37.4 1% RWR89S37R4FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S37R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S37R4FRBSL-ND
Through Hole Resistors RWR89S37R4FRBSL-ND
37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 37.4 OHM 3W 1% WW AXIAL - RWR89S37R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 3W 1% WW AXIAL
RWR89S37R4FRBSL
RES 37.4 OHM 3W 1% WW AXIAL RWR89S37R4FRBSL
RES 37.4ohm 3W 1% WW AXIAL

RES 37.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S37R4FRBSL RWR89S37R4FRBSL-ND RWR89S37R4FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 37.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details