Vishay Intertechnology, Inc. RES 3.32K OHM 3W 1% WW AXIAL RWR89S3321FRBSL

Description
RES 3.32Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 3W 1% WW AXIAL - RWR89S3321FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 3W 1% WW AXIAL
RWR89S3321FRBSL
RES 3.32K OHM 3W 1% WW AXIAL RWR89S3321FRBSL
RES 3.32Kohm 3W 1% WW AXIAL

RES 3.32Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3321FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3321FRBSL
Wirewound Resistors 3110-RWR89S3321FRBSL
ESS-2B 3.32K 1% RWR89S3321FR BSL

ESS-2B 3.32K 1% RWR89S3321FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3321FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3321FRBSL-ND
Through Hole Resistors RWR89S3321FRBSL-ND
3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3321FRBSL 3110-RWR89S3321FRBSL RWR89S3321FRBSL-ND
Product Name RES 3.32K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details