Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3400FRB12

Description
ESS-2B 340 1% RWR89S3400FR B12
Request a Quote Datasheet
Description
ESS-2B 340 1% RWR89S3400FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3400FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3400FRB12
Wirewound Resistors 3110-RWR89S3400FRB12
ESS-2B 340 1% RWR89S3400FR B12

ESS-2B 340 1% RWR89S3400FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3400FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3400FRB12-ND
Through Hole Resistors RWR89S3400FRB12-ND
340 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 340 OHM 3W 1% WW AXIAL - RWR89S3400FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 3W 1% WW AXIAL
RWR89S3400FRB12
RES 340 OHM 3W 1% WW AXIAL RWR89S3400FRB12
RES 340ohm 3W 1% WW AXIAL

RES 340ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3400FRB12 RWR89S3400FRB12-ND RWR89S3400FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 340 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details