Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3830FRS73

Description
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3830FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3830FRS73-ND
Through Hole Resistors RWR89S3830FRS73-ND
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3830FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3830FRS73
Wirewound Resistors 3110-RWR89S3830FRS73
ESS-2B 383 1% RWR89S3830FR S73

ESS-2B 383 1% RWR89S3830FR S73

Supplier's Site Datasheet
RES 383 OHM 3W 1% WW AXIAL - RWR89S3830FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 1% WW AXIAL
RWR89S3830FRS73
RES 383 OHM 3W 1% WW AXIAL RWR89S3830FRS73
RES 383ohm 3W 1% WW AXIAL

RES 383ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3830FRS73-ND 3110-RWR89S3830FRS73 RWR89S3830FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 383 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers