Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3571FSS73

Description
3.57 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.57 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3571FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3571FSS73-ND
Through Hole Resistors RWR89S3571FSS73-ND
3.57 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3571FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3571FSS73
Wirewound Resistors 3110-RWR89S3571FSS73
ESS-2B 3.57K 1% RWR89S3571FS S73

ESS-2B 3.57K 1% RWR89S3571FS S73

Supplier's Site Datasheet
RES 3.57K OHM 3W 1% WW AXIAL - RWR89S3571FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 3W 1% WW AXIAL
RWR89S3571FSS73
RES 3.57K OHM 3W 1% WW AXIAL RWR89S3571FSS73
RES 3.57Kohm 3W 1% WW AXIAL

RES 3.57Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3571FSS73-ND 3110-RWR89S3571FSS73 RWR89S3571FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 3.57K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details