ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1320 1330 1340 1350 1360 1370 1377 1378 1379 1380 1381 1382 1383 1384 1385 1386 1387 1388 1389 1390 1400 1410 1420 1430 1440 1450 1500 1550 1578
Product Name Notes
1K 1% 20PPM WW 3W
RES 0.133ohm 3W 1% WW AXIAL
RES 0.154ohm 3W 1% WW AXIAL
RES 0.15ohm 3W 1% WW AXIAL
RES 0.178ohm 3W 1% WW AXIAL
RES 0.191ohm 3W 1% WW AXIAL
RES 0.205ohm 3W 1% WW AXIAL
RES 0.221ohm 3W 1% WW AXIAL
RES 0.22ohm 3W 1% WW AXIAL
RES 0.237ohm 3W 1% WW AXIAL
RES 0.249ohm 3W 1% WW AXIAL
RES 0.261ohm 3W 1% WW AXIAL
RES 0.274ohm 3W 1% WW AXIAL
RES 0.28ohm 3W 1% WW AXIAL
RES 0.2ohm 3W 1% WW AXIAL
RES 0.301ohm 3W 0.5% WW AXIAL
RES 0.301ohm 3W 1% WW AXIAL
RES 0.316ohm 3W 1% WW AXIAL
RES 0.324ohm 3W 1% WW AXIAL
RES 0.332ohm 3W 1% WW AXIAL
RES 0.357ohm 3W 1% WW AXIAL
RES 0.365ohm 3W 1% WW AXIAL
RES 0.39ohm 3W 1% WW AXIAL
RES 0.3ohm 3W 1% WW AXIAL
RES 0.402ohm 3W 0.5% WW AXIAL
RES 0.412ohm 3W 1% WW AXIAL
RES 0.422ohm 3W 1% WW AXIAL
RES 0.475ohm 3W 1% WW AXIAL
RES 0.487ohm 3W 1% WW AXIAL
RES 0.499ohm 3W 0.1% WW AXIAL
RES 0.499ohm 3W 0.5% WW AXIAL
RES 0.499ohm 3W 1% WW AXIAL
RES 0.4ohm 3W 1% WW AXIAL
RES 0.505ohm 3W 0.1% WW AXIAL
RES 0.511ohm 3W 1% WW AXIAL
RES 0.536ohm 3W 1% WW AXIAL
RES 0.549ohm 3W 1% WW AXIAL
RES 0.5ohm 3W 0.5% WW AXIAL
RES 0.5ohm 3W 1% WW AXIAL
RES 0.604ohm 3W 1% WW AXIAL
RES 0.698ohm 3W 0.1% WW AXIAL
RES 0.698ohm 3W 1% WW AXIAL
RES 0.6ohm 3W 1% WW AXIAL
RES 0.715ohm 3W 1% WW AXIAL
RES 0.75ohm 3W 1% WW AXIAL
RES 0.768ohm 3W 1% WW AXIAL
RES 0.7ohm 3W 1% WW AXIAL
RES 0.806ohm 3W 1% WW AXIAL
RES 0.9ohm 3W 1% WW AXIAL
RES 1.01Kohm 3W 1% WW AXIAL
RES 1.02Kohm 3W 1% WW AXIAL
RES 1.05Kohm 3W 1% WW AXIAL
RES 1.07Kohm 3W 0.5% WW AXIAL
RES 1.07Kohm 3W 1% WW AXIAL
RES 1.13Kohm 3W 1% WW AXIAL
RES 1.15Kohm 3W 1% WW AXIAL
RES 1.18Kohm 3W 1% WW AXIAL
RES 1.1Kohm 3W 1% WW AXIAL
RES 1.2Kohm 3W 0.1% WW AXIAL
RES 1.2Kohm 3W 0.5% WW AXIAL
RES 1.2Kohm 3W 1% WW AXIAL
RES 10.2ohm 3W 1% WW AXIAL
RES 10.5ohm 3W 0.1% WW AXIAL
RES 10.5ohm 3W 1% WW AXIAL
RES 100ohm 3W 0.1% WW AXIAL
RES 100ohm 3W 0.5% WW AXIAL
RES 100ohm 3W 1% WW AXIAL
RES 101ohm 3W 0.1% WW AXIAL
RES 104ohm 3W 1% WW AXIAL
RES 105ohm 3W 1% WW AXIAL
RES 107ohm 3W 1% WW AXIAL
RES 108ohm 3W 1% WW AXIAL
RES 10ohm 3W 0.1% WW AXIAL
RES 10ohm 3W 1% WW AXIAL
RES 11.3ohm 3W 1% WW AXIAL
RES 11.5ohm 3W 1% WW AXIAL
RES 11.8ohm 3W 1% WW AXIAL
RES 110ohm 3W 1% WW AXIAL
RES 113ohm 3W 1% WW AXIAL
RES 115ohm 3W 1% WW AXIAL
RES 118ohm 3W 1% WW AXIAL
RES 11ohm 3W 1% WW AXIAL
RES 120ohm 3W 0.1% WW AXIAL
RES 120ohm 3W 0.5% WW AXIAL
RES 120ohm 3W 1% WW AXIAL
RES 121ohm 3W 0.1% WW AXIAL
RES 121ohm 3W 1% WW AXIAL
RES 1Kohm 3W 0.1% WW AXIAL
RES 1Kohm 3W 1% WW AXIAL
Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 1K Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RES,FXD,1K,3W,1%
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Op...
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance:+/- 1%; Power Rating:3W; Ope...

<< Prev Next >>