Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3741FRBSL

Description
ESS-2B 3.74K 1% RWR89S3741FR BSL
Request a Quote Datasheet
Description
ESS-2B 3.74K 1% RWR89S3741FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3741FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3741FRBSL
Wirewound Resistors 3110-RWR89S3741FRBSL
ESS-2B 3.74K 1% RWR89S3741FR BSL

ESS-2B 3.74K 1% RWR89S3741FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3741FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3741FRBSL-ND
Through Hole Resistors RWR89S3741FRBSL-ND
3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.74K OHM 3W 1% WW AXIAL - RWR89S3741FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 3W 1% WW AXIAL
RWR89S3741FRBSL
RES 3.74K OHM 3W 1% WW AXIAL RWR89S3741FRBSL
RES 3.74Kohm 3W 1% WW AXIAL

RES 3.74Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3741FRBSL RWR89S3741FRBSL-ND RWR89S3741FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.74K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details