Vishay Intertechnology, Inc. RES 3.65K OHM 3W 1% WW AXIAL RWR89S3651FRBSL

Description
RES 3.65Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 3W 1% WW AXIAL - RWR89S3651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 3W 1% WW AXIAL
RWR89S3651FRBSL
RES 3.65K OHM 3W 1% WW AXIAL RWR89S3651FRBSL
RES 3.65Kohm 3W 1% WW AXIAL

RES 3.65Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3651FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3651FRBSL
Wirewound Resistors 3110-RWR89S3651FRBSL
ESS-2B 3.65K 1% RWR89S3651FR BSL

ESS-2B 3.65K 1% RWR89S3651FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3651FRBSL-ND
Through Hole Resistors RWR89S3651FRBSL-ND
3.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.65 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3651FRBSL 3110-RWR89S3651FRBSL RWR89S3651FRBSL-ND
Product Name RES 3.65K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers