Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3611DMBSL

Description
3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3611DMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3611DMBSL-ND
Through Hole Resistors RWR89S3611DMBSL-ND
3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.61K OHM 3W 0.5% WW AXIAL - RWR89S3611DMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61K OHM 3W 0.5% WW AXIAL
RWR89S3611DMBSL
RES 3.61K OHM 3W 0.5% WW AXIAL RWR89S3611DMBSL
RES 3.61Kohm 3W 0.5% WW AXIAL

RES 3.61Kohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3611DMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3611DMBSL
Wirewound Resistors 3110-RWR89S3611DMBSL
ESS-2B 3.61K .5% RWR89S3611DM BSL

ESS-2B 3.61K .5% RWR89S3611DM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3611DMBSL-ND RWR89S3611DMBSL 3110-RWR89S3611DMBSL
Product Name Through Hole Resistors RES 3.61K OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details