Vishay Intertechnology, Inc. RES 33.2 OHM 3W 1% WW AXIAL RWR89S33R2FSRSL

Description
RES 33.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 3W 1% WW AXIAL - RWR89S33R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 3W 1% WW AXIAL
RWR89S33R2FSRSL
RES 33.2 OHM 3W 1% WW AXIAL RWR89S33R2FSRSL
RES 33.2ohm 3W 1% WW AXIAL

RES 33.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S33R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S33R2FSRSL-ND
Through Hole Resistors RWR89S33R2FSRSL-ND
33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S33R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S33R2FSRSL
Wirewound Resistors 3110-RWR89S33R2FSRSL
ESS-2B 33.2 1% RWR89S33R2FS RSL

ESS-2B 33.2 1% RWR89S33R2FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S33R2FSRSL RWR89S33R2FSRSL-ND 3110-RWR89S33R2FSRSL
Product Name RES 33.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details