Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3611DMB12

Description
3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3611DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3611DMB12-ND
Through Hole Resistors RWR89S3611DMB12-ND
3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3611DMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3611DMB12
Wirewound Resistors 3110-RWR89S3611DMB12
ESS-2B 3.61K .5% RWR89S3611DM B12

ESS-2B 3.61K .5% RWR89S3611DM B12

Supplier's Site Datasheet
RES 3.61K OHM 3W 0.5% WW AXIAL - RWR89S3611DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61K OHM 3W 0.5% WW AXIAL
RWR89S3611DMB12
RES 3.61K OHM 3W 0.5% WW AXIAL RWR89S3611DMB12
RES 3.61Kohm 3W 0.5% WW AXIAL

RES 3.61Kohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3611DMB12-ND 3110-RWR89S3611DMB12 RWR89S3611DMB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.61K OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers