Vishay Intertechnology, Inc. Wirewound Resistors RWR89S34R0FSS73

Description
ESS-2B 34 1% RWR89S34R0FS S73
Request a Quote Datasheet
Description
ESS-2B 34 1% RWR89S34R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S34R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R0FSS73
Wirewound Resistors 3110-RWR89S34R0FSS73
ESS-2B 34 1% RWR89S34R0FS S73

ESS-2B 34 1% RWR89S34R0FS S73

Supplier's Site Datasheet
RES 34 OHM 3W 1% WW AXIAL - RWR89S34R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 3W 1% WW AXIAL
RWR89S34R0FSS73
RES 34 OHM 3W 1% WW AXIAL RWR89S34R0FSS73
RES 34ohm 3W 1% WW AXIAL

RES 34ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S34R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R0FSS73-ND
Through Hole Resistors RWR89S34R0FSS73-ND
34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S34R0FSS73 RWR89S34R0FSS73 RWR89S34R0FSS73-ND
Product Name Wirewound Resistors RES 34 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129390-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details