Vishay Intertechnology, Inc. RES 33 OHM 3W 0.1% WW AXIAL RWR89S33R0BSRSL

Description
RES 33ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 33ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 3W 0.1% WW AXIAL - RWR89S33R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 3W 0.1% WW AXIAL
RWR89S33R0BSRSL
RES 33 OHM 3W 0.1% WW AXIAL RWR89S33R0BSRSL
RES 33ohm 3W 0.1% WW AXIAL

RES 33ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S33R0BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S33R0BSRSL
Wirewound Resistors 3110-RWR89S33R0BSRSL
ESS-2B 33 .1% RWR89S33R0BS RSL

ESS-2B 33 .1% RWR89S33R0BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S33R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S33R0BSRSL-ND
Through Hole Resistors RWR89S33R0BSRSL-ND
33 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S33R0BSRSL 3110-RWR89S33R0BSRSL RWR89S33R0BSRSL-ND
Product Name RES 33 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details