Vishay Intertechnology, Inc. Wirewound Resistors RWR89S34R0FRRSL

Description
ESS-2B 34 1% RWR89S34R0FR RSL
Request a Quote Datasheet
Description
ESS-2B 34 1% RWR89S34R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S34R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S34R0FRRSL
Wirewound Resistors 3110-RWR89S34R0FRRSL
ESS-2B 34 1% RWR89S34R0FR RSL

ESS-2B 34 1% RWR89S34R0FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S34R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S34R0FRRSL-ND
Through Hole Resistors RWR89S34R0FRRSL-ND
34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34 OHM 3W 1% WW AXIAL - RWR89S34R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 3W 1% WW AXIAL
RWR89S34R0FRRSL
RES 34 OHM 3W 1% WW AXIAL RWR89S34R0FRRSL
RES 34ohm 3W 1% WW AXIAL

RES 34ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S34R0FRRSL RWR89S34R0FRRSL-ND RWR89S34R0FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 34 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details