Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3650FMBSL

Description
ESS-2B 365 1% RWR89S3650FM BSL
Request a Quote Datasheet
Description
ESS-2B 365 1% RWR89S3650FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3650FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3650FMBSL
Wirewound Resistors 3110-RWR89S3650FMBSL
ESS-2B 365 1% RWR89S3650FM BSL

ESS-2B 365 1% RWR89S3650FM BSL

Supplier's Site Datasheet
RES 365 OHM 3W 1% WW AXIAL - RWR89S3650FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 3W 1% WW AXIAL
RWR89S3650FMBSL
RES 365 OHM 3W 1% WW AXIAL RWR89S3650FMBSL
RES 365ohm 3W 1% WW AXIAL

RES 365ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3650FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3650FMBSL-ND
Through Hole Resistors RWR89S3650FMBSL-ND
365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3650FMBSL RWR89S3650FMBSL RWR89S3650FMBSL-ND
Product Name Wirewound Resistors RES 365 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details