Vishay Intertechnology, Inc. RES 3.74K OHM 3W 1% WW AXIAL RWR89S3741FSS70

Description
RES 3.74Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 3W 1% WW AXIAL - RWR89S3741FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 3W 1% WW AXIAL
RWR89S3741FSS70
RES 3.74K OHM 3W 1% WW AXIAL RWR89S3741FSS70
RES 3.74Kohm 3W 1% WW AXIAL

RES 3.74Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3741FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3741FSS70-ND
Through Hole Resistors RWR89S3741FSS70-ND
3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3741FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3741FSS70
Wirewound Resistors 3110-RWR89S3741FSS70
ESS-2B 3.74K 1% RWR89S3741FS S70

ESS-2B 3.74K 1% RWR89S3741FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3741FSS70 RWR89S3741FSS70-ND 3110-RWR89S3741FSS70
Product Name RES 3.74K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details