ESS-2B 3.4K 1% RWR89S3401FS S73
3.4 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.4Kohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S3401FSS73 | RWR89S3401FSS73-ND | RWR89S3401FSS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.4K OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3400 ohms | 3400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |