Vishay Intertechnology, Inc. RES 383 OHM 3W 0.1% WW AXIAL RWR89S3830BRRSL

Description
RES 383ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 383ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 3W 0.1% WW AXIAL - RWR89S3830BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 0.1% WW AXIAL
RWR89S3830BRRSL
RES 383 OHM 3W 0.1% WW AXIAL RWR89S3830BRRSL
RES 383ohm 3W 0.1% WW AXIAL

RES 383ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3830BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3830BRRSL
Wirewound Resistors 3110-RWR89S3830BRRSL
ESS-2B 383 .1% RWR89S3830BR RSL

ESS-2B 383 .1% RWR89S3830BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3830BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3830BRRSL-ND
Through Hole Resistors RWR89S3830BRRSL-ND
383 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3830BRRSL 3110-RWR89S3830BRRSL RWR89S3830BRRSL-ND
Product Name RES 383 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details