Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3650FMB12

Description
ESS-2B 365 1% RWR89S3650FM B12
Request a Quote Datasheet
Description
ESS-2B 365 1% RWR89S3650FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3650FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3650FMB12
Wirewound Resistors 3110-RWR89S3650FMB12
ESS-2B 365 1% RWR89S3650FM B12

ESS-2B 365 1% RWR89S3650FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3650FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3650FMB12-ND
Through Hole Resistors RWR89S3650FMB12-ND
365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 365 OHM 3W 1% WW AXIAL - RWR89S3650FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 3W 1% WW AXIAL
RWR89S3650FMB12
RES 365 OHM 3W 1% WW AXIAL RWR89S3650FMB12
RES 365ohm 3W 1% WW AXIAL

RES 365ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3650FMB12 RWR89S3650FMB12-ND RWR89S3650FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 365 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details