Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3830BRBSL

Description
ESS-2B 383 .1% RWR89S3830BR BSL
Request a Quote Datasheet
Description
ESS-2B 383 .1% RWR89S3830BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3830BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3830BRBSL
Wirewound Resistors 3110-RWR89S3830BRBSL
ESS-2B 383 .1% RWR89S3830BR BSL

ESS-2B 383 .1% RWR89S3830BR BSL

Supplier's Site Datasheet
RES 383 OHM 3W 0.1% WW AXIAL - RWR89S3830BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 0.1% WW AXIAL
RWR89S3830BRBSL
RES 383 OHM 3W 0.1% WW AXIAL RWR89S3830BRBSL
RES 383ohm 3W 0.1% WW AXIAL

RES 383ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3830BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3830BRBSL-ND
Through Hole Resistors RWR89S3830BRBSL-ND
383 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3830BRBSL RWR89S3830BRBSL RWR89S3830BRBSL-ND
Product Name Wirewound Resistors RES 383 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details