Vishay Intertechnology, Inc. RES 36.5 OHM 3W 1% WW AXIAL RWR89S36R5FSS73

Description
RES 36.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 3W 1% WW AXIAL - RWR89S36R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 3W 1% WW AXIAL
RWR89S36R5FSS73
RES 36.5 OHM 3W 1% WW AXIAL RWR89S36R5FSS73
RES 36.5ohm 3W 1% WW AXIAL

RES 36.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S36R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S36R5FSS73-ND
Through Hole Resistors RWR89S36R5FSS73-ND
36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S36R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S36R5FSS73
Wirewound Resistors 3110-RWR89S36R5FSS73
ESS-2B 36.5 1% RWR89S36R5FS S73

ESS-2B 36.5 1% RWR89S36R5FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S36R5FSS73 RWR89S36R5FSS73-ND 3110-RWR89S36R5FSS73
Product Name RES 36.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details