Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3631BSBSL

Description
ESS-2B 3.63K .1% RWR89S3631BS BSL
Request a Quote Datasheet
Description
ESS-2B 3.63K .1% RWR89S3631BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3631BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3631BSBSL
Wirewound Resistors 3110-RWR89S3631BSBSL
ESS-2B 3.63K .1% RWR89S3631BS BSL

ESS-2B 3.63K .1% RWR89S3631BS BSL

Supplier's Site Datasheet
RES 3.63K OHM 3W 0.1% WW AXIAL - RWR89S3631BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.63K OHM 3W 0.1% WW AXIAL
RWR89S3631BSBSL
RES 3.63K OHM 3W 0.1% WW AXIAL RWR89S3631BSBSL
RES 3.63Kohm 3W 0.1% WW AXIAL

RES 3.63Kohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3631BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3631BSBSL-ND
Through Hole Resistors RWR89S3631BSBSL-ND
3.63 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.63 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3631BSBSL RWR89S3631BSBSL RWR89S3631BSBSL-ND
Product Name Wirewound Resistors RES 3.63K OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3630 ohms 3630 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers