Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3481FSBSL

Description
ESS-2B 3.48K 1% RWR89S3481FS BSL
Request a Quote Datasheet
Description
ESS-2B 3.48K 1% RWR89S3481FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3481FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3481FSBSL
Wirewound Resistors 3110-RWR89S3481FSBSL
ESS-2B 3.48K 1% RWR89S3481FS BSL

ESS-2B 3.48K 1% RWR89S3481FS BSL

Supplier's Site Datasheet
RES 3.48K OHM 3W 1% WW AXIAL - RWR89S3481FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 3W 1% WW AXIAL
RWR89S3481FSBSL
RES 3.48K OHM 3W 1% WW AXIAL RWR89S3481FSBSL
RES 3.48Kohm 3W 1% WW AXIAL

RES 3.48Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3481FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3481FSBSL-ND
Through Hole Resistors RWR89S3481FSBSL-ND
3.48 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3481FSBSL RWR89S3481FSBSL RWR89S3481FSBSL-ND
Product Name Wirewound Resistors RES 3.48K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details