Vishay Intertechnology, Inc. Wirewound Resistors RWR89S33R2BSB12

Description
ESS-2B 33.2 .1% RWR89S33R2BS B12
Request a Quote Datasheet
Description
ESS-2B 33.2 .1% RWR89S33R2BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S33R2BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S33R2BSB12
Wirewound Resistors 3110-RWR89S33R2BSB12
ESS-2B 33.2 .1% RWR89S33R2BS B12

ESS-2B 33.2 .1% RWR89S33R2BS B12

Supplier's Site Datasheet
RES 33.2 OHM 3W 0.1% WW AXIAL - RWR89S33R2BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 3W 0.1% WW AXIAL
RWR89S33R2BSB12
RES 33.2 OHM 3W 0.1% WW AXIAL RWR89S33R2BSB12
RES 33.2ohm 3W 0.1% WW AXIAL

RES 33.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S33R2BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S33R2BSB12-ND
Through Hole Resistors RWR89S33R2BSB12-ND
33.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S33R2BSB12 RWR89S33R2BSB12 RWR89S33R2BSB12-ND
Product Name Wirewound Resistors RES 33.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers